onsemi Bipolar Transistors BC807-16LT1G

Description
Transistor Bipolar PNP 45V 0.5A SOT-23
Request a Quote Datasheet
Description
Transistor Bipolar PNP 45V 0.5A SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 6900060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900060
Bipolar Transistors 6900060
Transistor Bipolar PNP 45V 0.5A SOT-23

Transistor Bipolar PNP 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistors - 6900060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900060P
Bipolar Transistors 6900060P
Transistor Bipolar PNP 45V 0.5A SOT-23

Transistor Bipolar PNP 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistors - 1787594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787594
Bipolar Transistors 1787594
Transistor Bipolar PNP 45V 0.5A SOT-23

Transistor Bipolar PNP 45V 0.5A SOT-23

Supplier's Site
 - BC807-16LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC807-16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16LT1GOSDKR-ND
Single Bipolar Transistors BC807-16LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16LT1GOSTR-ND
Single Bipolar Transistors BC807-16LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16LT1GOSCT-ND
Single Bipolar Transistors BC807-16LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC807-16LT1G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC807-16LT1G
PNP BJT Transistor 45V 500mA 100MHz SOT-23 Product overview: BC807-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 45V 500mA 100MHz SOT-23 Product overview: BC807-16LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1G - 011076-BC807-16LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1G
011076-BC807-16LT1G
TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1G 011076-BC807-16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011076-BC807-16LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011076-BC807-16LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-16LT1G
Bipolar Transistors - BJT BC807-16LT1G
Bipolar Transistors - BJT 500mA 50V PNP

Bipolar Transistors - BJT 500mA 50V PNP

Buy Now Datasheet
Single Bipolar Transistors - BC807-16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-16LT1G
Single Bipolar Transistors BC807-16LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC807-16LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC807-16LT1G
45V 300mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS PNP 45V 0.5A SOT-23 - 598-BC807-16LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.5A SOT-23
598-BC807-16LT1G
TRANS PNP 45V 0.5A SOT-23 598-BC807-16LT1G
TRANS PNP 45V 0.5A SOT-23

TRANS PNP 45V 0.5A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp, -45V, Sot-23, Full Reel; Transistor Polarity Onsemi - 26K3461 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Sot-23, Full Reel; Transistor Polarity Onsemi
26K3461
Bipolar Transistor, Pnp, -45V, Sot-23, Full Reel; Transistor Polarity Onsemi 26K3461
BIPOLAR TRANSISTOR, PNP, -45V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -45V, Sot-23; Transistor Polarity Onsemi - 77M8895 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Sot-23; Transistor Polarity Onsemi
77M8895
Bipolar Transistor, Pnp, -45V, Sot-23; Transistor Polarity Onsemi 77M8895
BIPOLAR TRANSISTOR, PNP, -45V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi - 04X5935 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi
04X5935
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi 04X5935
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 225 mW, -500 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 225 mW, -500 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 6900060 6900060P BC807-16LT1G BC807-16LT1GOSDKR-ND 276-BC807-16LT1G 011076-BC807-16LT1G BC807-16LT1G BC807-16LT1G BC807-16LT1G 598-BC807-16LT1G BC807-16LT1G 26K3461 77M8895 04X5935
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 45V 500mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC807-16LT1G Bipolar Transistors - BJT Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS PNP 45V 0.5A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -45V, Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -45V, Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant Onsemi
Polarity PNP PNP PNP PNP PNP PNP; PNP PNP; PNP PNP PNP PNP PNP PNP
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3; SOT23 TO-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data