Manufacturer: Diodes Incorporated
Win Source Part Number: 011077-BC807-16W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 200mW Surface Mount SOT-323
TRANS PNP 45V 0.5A SOT323 Product overview: BC807-16W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16W-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP SURFACE MOUNT TRANSISTOR
TRANS PNP 45V 0.5A SOT323
TRANS, PNP, 45V, 0.5A, 150DEG C, 0.2W ROHS COMPLIANT: YES
TRANS PNP 45V 0.5A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 011077-BC807-16W-7 | BC807-16WDITR-ND | 276-BC807-16W-7 | BC807-16W-7 | BC807-16W-7 | 28AK6336 | BC807-16W-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC807-16W-7 | Single Bipolar Transistors | 45V 0.5A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Pnp, 45V, 0.5A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |