The BC807-40W is a PNP silicon transistor in an SOT-323 package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a power dissipation of 200 mW. The junction and storage temperature range is -55°C to +150°C, with a thermal resistance of 625°C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The DC current gain (hFE) for the BC807-40W variant ranges from 250 to 600 at -1 V and -500 mA. The package dimensions are 2.20 mm x 1.35 mm x 2.45 mm with a standard lead pitch of 0.65 mm.
SMALL SIGNAL BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC807-40W-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |