PNP silicon transistor for switching and amplification, packaged in TO-92-3 case 135AR with a collector-emitter voltage rating of -45 V, collector current of -100 mA, and power dissipation of 500 mW. It has a current gain (hFE) range of 200 to 450 for the B classification, a current gain bandwidth product of 150 MHz, and is RoHS compliant with lead-free construction.
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC557_D11Z-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |