onsemi Single Bipolar Transistors BC639-16ZL1

Description
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC639-16ZL1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC639-16ZL1-ND
Single Bipolar Transistors BC639-16ZL1-ND
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC639-16ZL1 - 1022390-BC639-16ZL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC639-16ZL1
1022390-BC639-16ZL1
TRANSISTORS - Transistors (BJT) - Single - BC639-16ZL1 1022390-BC639-16ZL1
Manufacturer: ON Semiconductor Win Source Part Number: 1022390-BC639-16ZL1 Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1022390-BC639-16ZL1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000mA 80V Bipolar Transistor
276-BC639-16ZL1
1000mA 80V Bipolar Transistor 276-BC639-16ZL1
1000mA, 80V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: BC639-16ZL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC639-16ZL1 can be used for catalog matching and distributor lookup.

1000mA, 80V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: BC639-16ZL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC639-16ZL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC639-16ZL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC639-16ZL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC639-16ZL1
TRANS NPN 80V 1A TO92

TRANS NPN 80V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC639-16ZL1-ND 1022390-BC639-16ZL1 276-BC639-16ZL1 BC639-16ZL1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC639-16ZL1 1000mA 80V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 1.00E-4 milliamps 1000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data