PNP BJT, 45V VCEO, 100mA IC, 320MHz fT, TO-92 Product overview: BC557BRL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 320MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 320MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557BRL1G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 45V 0.1A TO92
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC557BRL1G | BC557BRL1G | BC557BRL1GOSTR-ND | BC557BRL1G |
| Product Name | 45V 100mA 320MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | 50 volts | |||
| fT | 320 MHz |