onsemi Single Bipolar Transistors BC560BTA

Description
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC560BTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC560BTA-ND
Single Bipolar Transistors BC560BTA-ND
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC560BTA - 769715-BC560BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC560BTA
769715-BC560BTA
TRANSISTORS - Transistors (BJT) - Single - BC560BTA 769715-BC560BTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 769715-BC560BTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 500mW Transistor Type: PNP Frequency - Transition: 150MHz Part Status: Obsolete(EOL) Family Name: BC560B Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Maximum): 15nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2mA, 5V Alternative Parts (Cross-Reference): BC557B-TAP; BC557B/E7; BC557C-AP-HF; BC557C; Introduction Date: April 14, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769715-BC560BTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: BC560B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC557B-TAP; BC557B/E7; BC557C-AP-HF; BC557C;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC560BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC560BTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC560BTA
TRANS PNP 45V 0.1A TO92-3

TRANS PNP 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC560BTA-ND 769715-BC560BTA BC560BTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC560BTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3
Packing Method Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
IC(max) 1.50E-5 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
2 suppliers
Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR192WE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers