onsemi Single Bipolar Transistors BC550B

Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC550B-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC550B-ND
Single Bipolar Transistors BC550B-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC550B - 808431-BC550B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC550B
808431-BC550B
TRANSISTORS - Transistors (BJT) - Single - BC550B 808431-BC550B
Manufacturer: ON Semiconductor Win Source Part Number: 808431-BC550B Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA Part Number Series: BC550 DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 2mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 808431-BC550B
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
Part Number Series: BC550
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 2mA, 5V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC550B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC550B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC550B
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number BC550B-ND 808431-BC550B BC550B
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC550B Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F)
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1219418 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K25WE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers