Transistor, Fairchild, BC550CBU
Transistor, Fairchild, BC550CBU
Bipolar Transistors - BJT NPN 45V 100mA HFE/800 Product overview: BC550CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC550CBU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151949-BC550CBU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Family Name: BC550C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 420 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC547C-BP; BC547A-BP; S9014A;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 45V 100mA HFE/800
45V 500mW 420@2mA,5V 100mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
TRANS NPN 45V 0.1A TO92-3
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8031116 | 2087-BC550CBU | 1151949-BC550CBU | BC550CBU | BC550CBUFS-ND | 31Y0487 | BC550CBU | BC550CBU | BC550CBU |
| Product Name | Bipolar Transistors | 45V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC550CBU | Single Bipolar Transistors | Transistor, Bipol, Npn, 45V, To-92-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; To-92 | Bulk | TO-92; SOT3 | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-92 | ||
| Number of units in IC | 1 | ||||||||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |