Manufacturer: ON Semiconductor
Win Source Part Number: 1022389-BC638G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Small Signal Bipolar Transistor, 0.5A, 60V, PNP, TO-92
Bipolar (BJT) Transistor PNP 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
TRANSISTOR 500 mA, 60 V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, LEAD FREE, CASE 29-11, TO-226, 3 PIN, BIP General Purpose Small Signal Product overview: BC638G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 60 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 60 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC638G can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.5A TO92
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022389-BC638G | BC638G | BC638G-ND | 276-BC638G | BC638G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC638G | Single Bipolar Transistors | 500 mA 60 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 60 volts | 60 volts |