Manufacturer: ON Semiconductor
Win Source Part Number: 1151986-BC640ZL1G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Small Signal Bipolar Transistor, 0.5A, 80V, PNP, TO-92
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 80V 0.5A TO92
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1151986-BC640ZL1G | BC640ZL1G | BC640ZL1G-ND | BC640ZL1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC640ZL1G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads |