NXP Semiconductors 45V 100MA 0.5W Bipolar Transistor BC557C,112

Description
BJT TO92 45V 100MA PNP 0.5W 150C Product overview: BC557C,112 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA, 0.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, 0.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557C,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BJT TO92 45V 100MA PNP 0.5W 150C Product overview: BC557C,112 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA, 0.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, 0.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557C,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 100MA 0.5W Bipolar Transistor
276-BC557C,112
45V 100MA 0.5W Bipolar Transistor 276-BC557C,112
BJT TO92 45V 100MA PNP 0.5W 150C Product overview: BC557C,112 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA, 0.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, 0.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557C,112 can be used for catalog matching and distributor lookup.

BJT TO92 45V 100MA PNP 0.5W 150C Product overview: BC557C,112 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA, 0.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, 0.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557C,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC557C,112 - 103343-BC557C,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC557C,112
103343-BC557C,112
TRANSISTORS - Transistors (BJT) - Single - BC557C,112 103343-BC557C,112
Manufacturer: NXP Win Source Part Number: 103343-BC557C,112 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 103343-BC557C,112
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC557C,112-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC557C,112-ND
Single Bipolar Transistors BC557C,112-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC557C,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC557C,112
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC557C,112
BJT TO92 45V 100MA PNP 0.5W 150C

BJT TO92 45V 100MA PNP 0.5W 150C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC557C,112 103343-BC557C,112 BC557C,112-ND BC557C,112
Product Name 45V 100MA 0.5W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC557C,112 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Bulk Bulk; Bulk
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data