PNP silicon transistor for switching and amplification, housed in a U-DFN1110-3/SWP package measuring 1.10 mm x 1.00 mm x 0.52 mm, with a low-profile 0.6 mm height. It has a continuous collector current of -500 mA, a collector-emitter voltage of -45 V, and a power dissipation of 460 mW. Thermal resistance from junction to ambient is 272 °C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and features wettable flanks for automated optical inspection. ESD ratings are 4000 V HBM and 1000 V CDM. It is fully lead-free and halogen- and antimony-free.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC807-25FHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |