PNP BJT Transistor, 45V VCEO, 100mA IC, 250MHz fT, TO-92 Product overview: BC560C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC560C can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 45V 0.1A TO92
TRANS PNP 45V 0.1A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC560C | BC560COS-ND | BC560C | BC560C |
| Product Name | 45V 100mA 250MHz Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 45 volts | 45 volts | 45 volts | |
| VCBO | -50 volts | |||
| fT | 250 MHz |