PNP silicon bipolar transistor for general audio frequency applications, available in SOT323 surface-mount package, with a collector-emitter voltage rating of 45 V, collector current of 500 mA, and power dissipation of 250 mW at junction temperatures up to 130 °C. It has a DC current gain range of 100 to 250 for the hFE-16 group, a transition frequency of 200 MHz, and complies with AEC-Q101 and RoHS standards.
Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 250mW Surface Mount PG-SOT323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC807-16WE6327-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |