Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92
Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 45V 0.1A TO92
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC557BZL1 | BC557BZL1-ND | BC557BZL1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |