onsemi 45V 1A 100MHz Bipolar Transistor BC635

Description
NPN BJT Transistor, 45V, 1A, 100MHz, TO-92 Product overview: BC635 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 45V, 1A, 100MHz, TO-92 Product overview: BC635 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 1A 100MHz Bipolar Transistor
276-BC635
45V 1A 100MHz Bipolar Transistor 276-BC635
NPN BJT Transistor, 45V, 1A, 100MHz, TO-92 Product overview: BC635 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC635 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 1A, 100MHz, TO-92 Product overview: BC635 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC635 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC635 - 103543-BC635 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC635
103543-BC635
TRANSISTORS - Transistors (BJT) - Single - BC635 103543-BC635
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103543-BC635 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103543-BC635
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC635-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC635-ND
Single Bipolar Transistors BC635-ND
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 1A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC635 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC635
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC635
TRANS NPN 45V 1A TO92-3

TRANS NPN 45V 1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC635 103543-BC635 BC635-ND BC635
Product Name 45V 1A 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC635 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
IC(max) 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts
VCBO 45 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details