Manufacturer: Micro Commercial Co
Win Source Part Number: 912920-BC637-10-AP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 1 A 100MHz 830 mW Through Hole TO-92
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 830mW Through Hole TO-92
TRANS NPN 60V 1A TO92
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 912920-BC637-10-AP | BC637-10-AP-ND | BC637-10-AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC637-10-AP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |