PNP silicon planar epitaxial transistor in SOT-23 package, rated for a collector current of -500 mA, collector-emitter voltage of -45 V, and collector power dissipation of 300 mW, with an operating junction temperature range of -55℃ to +150℃ and thermal resistance of 417℃/W. The device is AEC-Q101 qualified, RoHS compliant, meets UL 94 V-0 flammability rating, and has a DC current gain (hFE) range of 100 to 250 for the BC807-16HE3 variant. Dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height. The part number BC807-16HE3-13P denotes tape and reel packaging of 10,000 pieces per reel, consistent with the series specification.
SMALL SIGNAL BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC807-16HE3-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |