DIODES Incorporated Single Bipolar Transistors BC807-16FHWQ-7

Description
GENERAL PURPOSE TRANSISTOR U-DFN
Request a Quote
Description
GENERAL PURPOSE TRANSISTOR U-DFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC807-16FHWQ-7 is a PNP bipolar junction transistor for automotive switching and amplification applications, housed in a U-DFN1110-3/SWP package measuring 1.10 mm by 1.00 mm with a height of 0.52 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a power dissipation of 460 mW. The device is AEC-Q101 qualified, RoHS compliant, and features wettable flanks for automated optical inspection. Its DC current gain (hFE) ranges from 100 to 250 at -100 mA collector current, with a collector-emitter saturation voltage of up to -700 mV. The operating temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The BC807-16FHWQ-7 is a PNP bipolar junction transistor for automotive switching and amplification applications, housed in a U-DFN1110-3/SWP package measuring 1.10 mm by 1.00 mm with a height of 0.52 mm. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a power dissipation of 460 mW. The device is AEC-Q101 qualified, RoHS compliant, and features wettable flanks for automated optical inspection. Its DC current gain (hFE) ranges from 100 to 250 at -100 mA collector current, with a collector-emitter saturation voltage of up to -700 mV. The operating temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-BC807-16FHWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC807-16FHWQ-7TR-ND
Single Bipolar Transistors 31-BC807-16FHWQ-7TR-ND
GENERAL PURPOSE TRANSISTOR U-DFN

GENERAL PURPOSE TRANSISTOR U-DFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-BC807-16FHWQ-7TR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
11 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers