NPN silicon transistor in TO-92 package for switching and amplification applications, rated for 30V collector-emitter voltage, 100mA collector current, and 500mW power dissipation, with DC current gain (hFE) between 420 and 800. The device complies with RoHS standards and meets UL 94 V-0 flammability rating. Packaging is TO-92 in ammo box format with matte tin plated leads.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC549CA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |