onsemi Single Bipolar Transistors BC639RL1G

Description
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC639RL1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC639RL1GOSTR-ND
Single Bipolar Transistors BC639RL1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC639RL1G - 1151983-BC639RL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC639RL1G
1151983-BC639RL1G
TRANSISTORS - Transistors (BJT) - Single - BC639RL1G 1151983-BC639RL1G
Manufacturer: ON Semiconductor Win Source Part Number: 1151983-BC639RL1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1151983-BC639RL1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
High Current Transistor, Npn, 80V, To-92; Transistor Polarity Onsemi - 85W3110 - Newark, An Avnet Company
Chicago, IL, United States
High Current Transistor, Npn, 80V, To-92; Transistor Polarity Onsemi
85W3110
High Current Transistor, Npn, 80V, To-92; Transistor Polarity Onsemi 85W3110
HIGH CURRENT TRANSISTOR, NPN, 80V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

HIGH CURRENT TRANSISTOR, NPN, 80V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Transistors RF Transistors Transistors
Product Number BC639RL1GOSTR-ND 1151983-BC639RL1G 85W3110
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC639RL1G High Current Transistor, Npn, 80V, To-92; Transistor Polarity Onsemi
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details