Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 810540-BC559B
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 150MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA
Part Number Series: BC559
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 2mA, 5V
BJT TO92 30V 100MA PNP 0.5W 150C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BC559B-ND | 810540-BC559B | BC559B |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC559B | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| TJ | 150 C (302 F) | ||
| Power Gain | 200 dB |