onsemi Single Bipolar Transistors BC807-25LT3G

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC807-25LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-25LT3GOSCT-ND
Single Bipolar Transistors BC807-25LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-25LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-25LT3GOSDKR-ND
Single Bipolar Transistors BC807-25LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-25LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-25LT3GOSTR-ND
Single Bipolar Transistors BC807-25LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC807-25LT3G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC807-25LT3G
PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC807-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25LT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC807-25LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-25LT3G - 121785-BC807-25LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-25LT3G
121785-BC807-25LT3G
TRANSISTORS - Transistors (BJT) - Single - BC807-25LT3G 121785-BC807-25LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 121785-BC807-25LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 121785-BC807-25LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
 - BC807-25LT3G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25LT3G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi - 26K3462 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi
26K3462
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi 26K3462
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-25LT3G
Bipolar Transistors - BJT BC807-25LT3G
Bipolar Transistors - BJT 500mA 50V PNP

Bipolar Transistors - BJT 500mA 50V PNP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25LT3GOSCT-ND 276-BC807-25LT3G 121785-BC807-25LT3G BC807-25LT3G BC807-25LT3G 26K3462 BC807-25LT3G
Product Name Single Bipolar Transistors 45V 500mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC807-25LT3G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD TO-3
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data