BC549CBK is an NPN silicon epitaxial planar transistor in a TO-92 plastic package, rated for a collector-emitter voltage of 30 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. It features a current gain (hFE) group C range of 420 to 800 at VCE = 5 V and IC = 2 mA, with a transition frequency of 300 MHz. The device meets UL 94 V-0 flammability rating for its plastic case and operates within a junction temperature range of -55°C to +150°C.
TRANS NPN 30V 0.1A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC549CBK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |