The BC807-25FHWQ-7 is a PNP bipolar junction transistor designed for automotive applications, featuring a U-DFN1110-3/SWP package with a height of 0.6mm and approximate weight of 0.001714 grams. It has a continuous collector current of -500mA, a collector-emitter voltage of -45V, and a power dissipation of 460mW. The device is AEC-Q101 qualified, PPAP capable, manufactured in IATF16949 certified facilities, and fully RoHS compliant. It includes wettable flanks for AOI and operates over a temperature range of -55°C to +150°C.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC807-25FHWQ-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |