onsemi Single Bipolar Transistors BC807-40LT3G

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC807-40LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40LT3GOSTR-ND
Single Bipolar Transistors BC807-40LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-40LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40LT3GOSDKR-ND
Single Bipolar Transistors BC807-40LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-40LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40LT3GOSCT-ND
Single Bipolar Transistors BC807-40LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC807-40LT3G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC807-40LT3G
PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC807-40LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40LT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC807-40LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 6900072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900072
Bipolar Transistors 6900072
Transistor Bipolar PNP 45V 0.5A SOT-23

Transistor Bipolar PNP 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistors - 6900072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900072P
Bipolar Transistors 6900072P
Transistor Bipolar PNP 45V 0.5A SOT-23

Transistor Bipolar PNP 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistors - 1454104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454104
Bipolar Transistors 1454104
Transistor Bipolar PNP 45V 0.5A SOT-23

Transistor Bipolar PNP 45V 0.5A SOT-23

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC807-40LT3G - 079555-BC807-40LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-40LT3G
079555-BC807-40LT3G
TRANSISTORS - Transistors (BJT) - Single - BC807-40LT3G 079555-BC807-40LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 079555-BC807-40LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 079555-BC807-40LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRANS PNP 45V 0.5A SOT-23 - 598-BC807-40LT3G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.5A SOT-23
598-BC807-40LT3G
TRANS PNP 45V 0.5A SOT-23 598-BC807-40LT3G
TRANS PNP 45V 0.5A SOT-23

TRANS PNP 45V 0.5A SOT-23

Supplier's Site
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi - 98H0502 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi
98H0502
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi 98H0502
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Pnp, -45V, Sot-23-3; Transistor Polarity Onsemi - 81Y5858 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -45V, Sot-23-3; Transistor Polarity Onsemi
81Y5858
Transistor, Bipol, Pnp, -45V, Sot-23-3; Transistor Polarity Onsemi 81Y5858
TRANSISTOR, BIPOL, PNP, -45V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -45V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC807-40LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-40LT3G
Single Bipolar Transistors BC807-40LT3G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40LT3G
Bipolar Transistors - BJT BC807-40LT3G
Bipolar Transistors - BJT 500mA 50V PNP

Bipolar Transistors - BJT 500mA 50V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40LT3G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40LT3GOSTR-ND 276-BC807-40LT3G 6900072 6900072P 079555-BC807-40LT3G 598-BC807-40LT3G 98H0502 81Y5858 BC807-40LT3G BC807-40LT3G BC807-40LT3G
Product Name Single Bipolar Transistors 45V 500mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC807-40LT3G TRANS PNP 45V 0.5A SOT-23 Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -45V, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP; PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data