onsemi Single Bipolar Transistors BC640TA

Description
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC640TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92

Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92

Supplier's Site Datasheet
 - BC640TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92

Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92

Supplier's Site Datasheet
Single Bipolar Transistors - BC640TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC640TACT-ND
Single Bipolar Transistors BC640TACT-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC640TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC640TATB-ND
Single Bipolar Transistors BC640TATB-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC640TA - 011074-BC640TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC640TA
011074-BC640TA
TRANSISTORS - Transistors (BJT) - Single - BC640TA 011074-BC640TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011074-BC640TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011074-BC640TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BC640TA
Bipolar Transistor 2087-BC640TA
Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC640TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC640TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT TO-92 PNP GP AMP Product overview: BC640TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC640TA can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 7614390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7614390
Bipolar Transistors 7614390
Transistor GP PNP 80V 1A TO92

Transistor GP PNP 80V 1A TO92

Supplier's Site
Bipolar Transistors - 7614390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7614390P
Bipolar Transistors 7614390P
Transistor GP PNP 80V 1A TO92

Transistor GP PNP 80V 1A TO92

Supplier's Site
Bipolar Transistors - 1241362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241362
Bipolar Transistors 1241362
Transistor GP PNP 80V 1A TO92

Transistor GP PNP 80V 1A TO92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC640TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC640TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC640TA
TRANS PNP 80V 1A TO92-3

TRANS PNP 80V 1A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC640TA
Bipolar Transistors - BJT BC640TA
Bipolar Transistors - BJT TO-92 PNP GP AMP

Bipolar Transistors - BJT TO-92 PNP GP AMP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC640TA BC640TACT-ND 011074-BC640TA 2087-BC640TA 7614390 7614390P BC640TA BC640TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC640TA Bipolar Transistor Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 Ammo Pack TO-92; To-92 TO-92; TO-92
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 500 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data