onsemi Single Bipolar Transistors BC807-16LT3G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC807-16LT3G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC807-16LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16LT3GOSDKR-ND
Single Bipolar Transistors BC807-16LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-16LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16LT3GOSTR-ND
Single Bipolar Transistors BC807-16LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-16LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16LT3GOSCT-ND
Single Bipolar Transistors BC807-16LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1324231-BC807-16LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1324231-BC807-16LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1324231-BC807-16LT3G
Manufacturer: onsemi Win Source Part Number: 1324231-BC807-16LT3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC807-16LT3GOSTR,ONS ONSBC807-16LT3G,BC80 7-16LT3GOSCT,BC807-1 6LT3G-ND,2156-BC807- 16LT3G-OS,BC807-16LT 3GOSDKR Base Product Number: BC807 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324231-BC807-16LT3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC807-16LT3GOSTR,ONSONSBC807-16LT3G,BC807-16LT3GOSCT,BC807-16LT3G-ND,2156-BC807-16LT3G-OS,BC807-16LT3GOSDKR
Base Product Number: BC807
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
45V 100MHz SOT-23 Bipolar Transistor
276-BC807-16LT3G
45V 100MHz SOT-23 Bipolar Transistor 276-BC807-16LT3G
PNP BJT Transistor, 45V VCEO, 100MHz, SOT-23-3 Product overview: BC807-16LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 100MHz, SOT-23-3 Product overview: BC807-16LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC807-16LT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC807-16LT3G
45V 300mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 100@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC807-16LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-16LT3G
Single Bipolar Transistors BC807-16LT3G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-16LT3G
Bipolar Transistors - BJT BC807-16LT3G
Bipolar Transistors - BJT 500mA 50V PNP

Bipolar Transistors - BJT 500mA 50V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi - 45J0584 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi
45J0584
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi 45J0584
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-16LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16LT3G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-16LT3G BC807-16LT3GOSDKR-ND 1324231-BC807-16LT3G 276-BC807-16LT3G BC807-16LT3G BC807-16LT3G BC807-16LT3G 45J0584 BC807-16LT3G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 100MHz SOT-23 Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP; PNP PNP
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC849B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
8 suppliers
Bipolar Transistors - 6697694 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers