Taiwan Semiconductor Co., Ltd. Single Bipolar Transistors BC550A B1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
Request a Quote
Description
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC550A B1G is an NPN small signal transistor packaged in a TO-92 case, designed for low-power switching and amplification in applications such as SMPS, adapters, and DC/DC converters. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a power dissipation of 500 mW. The emitter-base voltage is 6 V, and the DC current gain (hFE) ranges from 420 to 800. The package complies with UL 94 V-0 flammability rating and is RoHS compliant. The device features matte tin plated leads, is solderable per J-STD-002, and meets JESD 201 class 1A whisker test requirements. Operating and storage junction temperatures range from -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The BC550A B1G is an NPN small signal transistor packaged in a TO-92 case, designed for low-power switching and amplification in applications such as SMPS, adapters, and DC/DC converters. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a power dissipation of 500 mW. The emitter-base voltage is 6 V, and the DC current gain (hFE) ranges from 420 to 800. The package complies with UL 94 V-0 flammability rating and is RoHS compliant. The device features matte tin plated leads, is solderable per J-STD-002, and meets JESD 201 class 1A whisker test requirements. Operating and storage junction temperatures range from -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC550AB1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC550AB1G-ND
Single Bipolar Transistors BC550AB1G-ND
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC550AB1G-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 138154768 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details