Bipolar (BJT) Transistor PNP 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT Transistor 60V 1A TO-92 Through Hole Product overview: BC638 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC638 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92
Small Signal Bipolar Transistor, 1A, 60V, PNP, TO-92
TRANS PNP 60V 0.5A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC638OS-ND | 276-BC638 | BC638 | BC638 |
| Product Name | Single Bipolar Transistors | Through-Hole 60V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-92 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 80 volts |