onsemi TRANSISTORS - Transistors (BJT) - Single - BC550CTA BC550CTA

Description
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC550CTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92

Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92

Supplier's Site Datasheet
 - BC550CTA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92

Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC550CTA - 1022366-BC550CTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC550CTA
1022366-BC550CTA
TRANSISTORS - Transistors (BJT) - Single - BC550CTA 1022366-BC550CTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1022366-BC550CTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022366-BC550CTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - BC550CTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC550CTACT-ND
Single Bipolar Transistors BC550CTACT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC550CTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC550CTATB-ND
Single Bipolar Transistors BC550CTATB-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 1698617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698617
Bipolar Transistors 1698617
Transistor, Fairchild, BC550CTA

Transistor, Fairchild, BC550CTA

Supplier's Site
Singapore, Singapore
45V 100mA Bipolar Transistor
2087-BC550CTA
45V 100mA Bipolar Transistor 2087-BC550CTA
Bipolar Transistors - BJT NPN 45V 100mA HFE/800 Product overview: BC550CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC550CTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 45V 100mA HFE/800 Product overview: BC550CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC550CTA can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - BC550CTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC550CTA
Single Bipolar Transistors BC550CTA
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC550CTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC550CTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC550CTA
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site
Supplied as a Tape, ON Semi BC550CTA NPN Transistor, 100 mA, 45 V, 3-Pin TO-92 - 598-BC550CTA - Utmel Electronic Limited
Hong Kong, China
Supplied as a Tape, ON Semi BC550CTA NPN Transistor, 100 mA, 45 V, 3-Pin TO-92
598-BC550CTA
Supplied as a Tape, ON Semi BC550CTA NPN Transistor, 100 mA, 45 V, 3-Pin TO-92 598-BC550CTA
Supplied as a Tape, ON Semi BC550CTA NPN Transistor, 100 mA, 45 V, 3-Pin TO-92

Supplied as a Tape, ON Semi BC550CTA NPN Transistor, 100 mA, 45 V, 3-Pin TO-92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC550CTA
Bipolar Transistors - BJT BC550CTA
Bipolar Transistors - BJT NPN 45V 100mA HFE/800

Bipolar Transistors - BJT NPN 45V 100mA HFE/800

Buy Now Datasheet
Trans, Npn, 45V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi - 85AC1454 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
85AC1454
Trans, Npn, 45V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi 85AC1454
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 45V, 0.1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi - 31Y0488 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi
31Y0488
Bipolar (Bjt) Single Transistor, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi 31Y0488
Bipolar (BJT) Single Transistor, NPN, 45 V, 300 MHz, 500 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 300 MHz, 500 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi - 82C0481 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi
82C0481
Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi 82C0481
TRANSISTOR,BJT,NPN,4 5V V(BR)CEO,100MA I(C),TO-92 ROHS COMPLIANT: YES

TRANSISTOR,BJT,NPN,45V V(BR)CEO,100MA I(C),TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC550CTA 1022366-BC550CTA BC550CTACT-ND 1698617 2087-BC550CTA BC550CTA BC550CTA 598-BC550CTA BC550CTA 85AC1454 31Y0488 82C0481
Product Name TRANSISTORS - Transistors (BJT) - Single - BC550CTA Single Bipolar Transistors Bipolar Transistors 45V 100mA Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Supplied as a Tape, ON Semi BC550CTA NPN Transistor, 100 mA, 45 V, 3-Pin TO-92 Bipolar Transistors - BJT Trans, Npn, 45V, 0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 420 Rohs Compliant Onsemi Transistor,bjt,npn,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant Onsemi
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN
Package Type TO-92; TO-92 TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 Ammo Pack TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3 TO-3 TO-3; TO-92
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data