Bipolar (BJT) Transistor PNP 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Small Signal Bipolar Transistor, 0.5A, 60V, PNP, TO-92
TRANS PNP 60V 0.5A TO92
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC638ZL1-ND | BC638ZL1 | BC638ZL1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |