SMD general-purpose PNP transistor in SOT-23 package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a power dissipation of 310 mW and a maximum junction temperature of 150°C. Available in hFE gain groups matching the BC807 series, with AEC-Q101 compliance options. Taped and reeled for automated assembly, compliant with RoHS, REACH, and Conflict Minerals regulations.
TRANS PNP 45V 500MA SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC807-40R13TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |