PNP silicon bipolar transistor in a TO-92 molded plastic package for through-hole mounting, rated for a collector-emitter voltage of -45V, collector current of -100mA, and power dissipation of 625mW at 25°C. The junction temperature ranges from -55°C to 150°C. It has a transition frequency of 3150MHz at VCE=-5V and IC=-10mA, and a DC current gain hFE range of 420 to 800 for the C rank. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and has moisture sensitivity level 1.
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC557C-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |