The BC807-16WHE3 is a PNP general-purpose transistor for amplifier applications, housed in an SOT-323 package measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height. It has a collector-emitter voltage rating of -45 V, a collector current rating of -500 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The DC current gain (hFE) ranges from 100 to 250 at -1 V collector-emitter voltage and -100 mA collector current. Junction and storage temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 625 °C/W.
TRANS PNP 45V 0.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC807-16WHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |