Manufacturer: NXP
Win Source Part Number: 769713-BC557,112
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: BC557
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 125 @ 2mA, 5V
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 500mW Through Hole TO-92-3
TRANS PNP 45V 0.1A TO92-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 769713-BC557,112 | BC557,112-ND | BC557,112 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC557,112 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 1.50E-5 milliamps | 100 milliamps | |
| Power Gain | 125 dB |