Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92-3
Small Signal Bipolar Transistor, 0.1A, 45V, NPN, TO-92
TRANS NPN 45V 0.1A TO92-3 Product overview: BC550 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC550 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A TO92-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC550-ND | BC550 | 276-BC550 | BC550 |
| Product Name | Single Bipolar Transistors | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk |