PNP BJT Transistor, 65V, 100mA, 150MHz, TO-92 Product overview: BC556BTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556BTA can be used for catalog matching and distributor lookup.
Transistor GP PNP 65V 0.1A TO92
Transistor GP PNP 65V 0.1A TO92
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099955-BC556BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar (BJT) Single Transistor, PNP, -65 V, 150 MHz, 500 mW, -100 mA, 200 RoHS Compliant: Yes
TRANS PNP 65V 0.1A TO92-3
TRANS PNP 65V 0.1A TO92-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC556BTA | 7619831 | BC556BTACT-ND | 099955-BC556BTA | 31Y0490 | BC556BTA | BC556BTA |
| Product Name | 65V 100mA 150MHz Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC556BTA | Bipolar (Bjt) Single Transistor, Pnp, -65 V, 150 Mhz, 500 Mw, -100 Ma, 200 Rohs Compliant Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts | ||||
| VCBO | 80 volts | ||||||
| fT | 150 MHz |