Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC807-40-TP

Description
Win Source Part Number: 1214445-BC807-40-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: BC807-40-TPMSDKR,Q86 31442B,BC807-40-TPMS TR,BC80740TP,BC807-4 0-TPMSCT Base Product Number: BC807
Request a Quote Datasheet
Description
Win Source Part Number: 1214445-BC807-40-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: BC807-40-TPMSDKR,Q86 31442B,BC807-40-TPMS TR,BC80740TP,BC807-4 0-TPMSCT Base Product Number: BC807
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1214445-BC807-40-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1214445-BC807-40-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1214445-BC807-40-TP
Win Source Part Number: 1214445-BC807-40-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 200nA DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Other Names: BC807-40-TPMSDKR,Q86 31442B,BC807-40-TPMS TR,BC80740TP,BC807-4 0-TPMSCT Base Product Number: BC807

Win Source Part Number: 1214445-BC807-40-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Other Names: BC807-40-TPMSDKR,Q8631442B,BC807-40-TPMSTR,BC80740TP,BC807-40-TPMSCT
Base Product Number: BC807

Buy Now Datasheet
Single Bipolar Transistors - BC807-40-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40-TPMSCT-ND
Single Bipolar Transistors BC807-40-TPMSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC807-40-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40-TPMSDKR-ND
Single Bipolar Transistors BC807-40-TPMSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC807-40-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40-TPMSTR-ND
Single Bipolar Transistors BC807-40-TPMSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BC807-40-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BC807-40-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BC807-40-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40-TP
Bipolar Transistors - BJT BC807-40-TP
Bipolar Transistors - BJT PNP 45V 0.5A

Bipolar Transistors - BJT PNP 45V 0.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1214445-BC807-40-TP BC807-40-TPMSCT-ND BC807-40-TP BC807-40-TP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Bipolar Transistors - BJT
Polarity PNP PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
Power Gain 250 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR135E6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers