PNP BJT Transistor, 45V VCEO, 800mA IC, 100MHz, SOT-23 Product overview: BC80740MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC80740MTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 310mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022398-BC80740MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Power Management, Industrial
Quantity per package: 3k pcs
TRANS PNP 45V 0.8A SOT23-3
TRANS PNP 45V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC80740MTF | BC80740MTFTR-ND | 1022398-BC80740MTF | BC80740MTF | BC80740MTF |
| Product Name | 45V 800mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC80740MTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | 50 volts | ||||
| PD | 310 milliwatts |