PNP silicon transistor in a TO-92 through-hole package with a collector-emitter voltage rating of -45V, collector current of -1.0A, and power dissipation of 830mW. It features a DC current gain (hFE) of 63 to 160 at -2V collector-emitter voltage and -50mA collector current. The device is RoHS compliant, meets UL 94 V-0 flammability rating, and has a junction temperature range of -65°C to +150°C. Moisture sensitivity level is rated at 1.
Bipolar (BJT) Transistor PNP 45V 1A 100MHz 830mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC636-10-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |