BC556B - Small Signal Bipolar Transistor, 0.1A, 65V, PNP, TO-92
BC556B - Small Signal Bipolar Transistor, 0.1A, 65V, PNP, TO-92
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
TRANS PNP 65V 0.1A TO92-3 Product overview: BC556BTFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556BTFR can be used for catalog matching and distributor lookup.
Transistor, Fairchild, BC556BTFR
Transistor, Fairchild, BC556BTFR
Transistor, Fairchild, BC556BTFR
TRANS PNP 65V 0.1A TO92-3
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC556BTFR | BC556BTFRTR-ND | 276-BC556BTFR | 8031131P | 8031131 | BC556BTFR | BC556BTFR |
| Product Name | Single Bipolar Transistors | 65V 0.1A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | |||
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Bulk | TO-92; TO-92 | TO-92; To-92 | ||
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 65 volts | 65 volts |