onsemi Single Bipolar Transistors BC558BRL1G

Description
Bipolar (BJT) Transistor PNP 30V 100mA 360MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 100mA 360MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC558BRL1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC558BRL1G-ND
Single Bipolar Transistors BC558BRL1G-ND
Bipolar (BJT) Transistor PNP 30V 100mA 360MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 30V 100mA 360MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
 - BC558BRL1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92

Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC558BRL1G - 1151966-BC558BRL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC558BRL1G
1151966-BC558BRL1G
TRANSISTORS - Transistors (BJT) - Single - BC558BRL1G 1151966-BC558BRL1G
Manufacturer: ON Semiconductor Win Source Part Number: 1151966-BC558BRL1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1151966-BC558BRL1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC558BRL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC558BRL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC558BRL1G
TRANS PNP 30V 0.1A TO92

TRANS PNP 30V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BC558BRL1G-ND BC558BRL1G 1151966-BC558BRL1G BC558BRL1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC558BRL1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274970P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
65 V, 100 mA NPN general-purpose transistors - BC846A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
65V 0.1A SOT23 Bipolar Transistor - 276-BC 856B E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 65 volts
View Details
3 suppliers