onsemi 30V 100mA 250MHz Bipolar Transistor BC549C

Description
NPN BJT Transistor, 30V, 100mA, 250MHz, TO-92 Product overview: BC549C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC549C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 30V, 100mA, 250MHz, TO-92 Product overview: BC549C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC549C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100mA 250MHz Bipolar Transistor
276-BC549C
30V 100mA 250MHz Bipolar Transistor 276-BC549C
NPN BJT Transistor, 30V, 100mA, 250MHz, TO-92 Product overview: BC549C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC549C can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 100mA, 250MHz, TO-92 Product overview: BC549C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC549C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC549C - 863585-BC549C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC549C
863585-BC549C
TRANSISTORS - Transistors (BJT) - Single - BC549C 863585-BC549C
Manufacturer: ON Semiconductor Win Source Part Number: 863585-BC549C Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: BC549 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC549CINACTIVE, BC549C-ND, BC549COS

Manufacturer: ON Semiconductor
Win Source Part Number: 863585-BC549C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: BC549
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC549CINACTIVE, BC549C-ND, BC549COS

Buy Now Datasheet
Single Bipolar Transistors - BC549COS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC549COS-ND
Single Bipolar Transistors BC549COS-ND
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC549C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC549C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC549C
BJT TO92 30V 100MA NPN 0.5W 150C

BJT TO92 30V 100MA NPN 0.5W 150C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC549C 863585-BC549C BC549COS-ND BC549C
Product Name 30V 100mA 250MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC549C Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
fT 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274920P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
45V 0.1A Bipolar Transistor - 276-BC847BTE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
SOT23 Bipolar Transistor - 276-BC807-16LVL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers