TRANS PNP 65V 0.1A TO92 Product overview: BC556B from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556B can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
PNP Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 803379-BC556B
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 280MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 65V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA
Part Number Series: BC556
DC Current Gain (hFE) (Min) at Ic, Vce: 180 at 2mA, 5V
Bipolar (BJT) Transistor PNP 65V 100mA 280MHz 625mW Through Hole TO-92 (TO-226)
BIPOLAR TRANSISTOR, PNP, 100MA, 65V. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 65V 0.1A TO92
TRANS PNP 65V 0.1A TO92
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC556B | BC556B | 803379-BC556B | BC556BOS-ND | 16129780 | BC556B | BC556B |
| Product Name | 65V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC556B | Single Bipolar Transistors | Transistor | Single Bipolar Transistors | Single Bipolar Transistors | |
| Package Type | Bulk | 0 | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| VCEO | 65 volts | 65 volts | 65 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP |