The BC807-40 is a PNP silicon transistor in an SOT-23 package, rated for a maximum collector-emitter voltage of -45 V, collector current of -500 mA, and power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C, with a thermal resistance of 417°C/W. The device features a DC current gain (hFE) range of 250 to 600 at VCE = -1 V and IC = -100 mA. It is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The SOT-23 package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height.
TRANS PNP 45V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC807-40-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |