Win Source Part Number: 1048376-BC557BZL1G
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 2mA, 5V
Frequency - Transition: 320MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BC557BRL1G; BC557BG; BC557CG;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: BC557BZL1GOSTB,2156-
Base Product Number: BC557
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT Transistor, 45V VCEO, 100mA IC, 320MHz fT, TO-92 Product overview: BC557BZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 320MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 320MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557BZL1G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
TRANS PNP 45V 0.1A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1048376-BC557BZL1G | BC557BZL1GOSTB-ND | 276-BC557BZL1G | BC557BZL1G | BC557BZL1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 45V 100mA 320MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-92 (TO-226) 5.33mm Body Height | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 180 dB | ||||
| Operating Frequency | 320 MHz |