Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-25W-QX

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q SOT323 - SC-70 BC817W-Q BC807-16W-Q BC817-16W-Q BC807-25W-Q BC817-25W-Q BC807-40W-Q BC817-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q SOT323 - SC-70 BC817W-Q BC807-16W-Q BC817-16W-Q BC807-25W-Q BC817-25W-Q BC807-40W-Q BC817-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC807-25W-Q variant provides a DC current gain (hFE) range of 160 to 400 at VCE = -1 V and IC = -100 mA. The device is qualified to AEC-Q101 for automotive applications and supports power dissipation up to 200 mW with a standard footprint or 290 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 431 K/W with an enhanced collector pad or 625 K/W with a standard footprint.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC807-25W-Q variant provides a DC current gain (hFE) range of 160 to 400 at VCE = -1 V and IC = -100 mA. The device is qualified to AEC-Q101 for automotive applications and supports power dissipation up to 200 mW with a standard footprint or 290 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 431 K/W with an enhanced collector pad or 625 K/W with a standard footprint.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-25W-QX
45 V, 500 mA PNP general-purpose transistors BC807-25W-QX
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W-Q SOT323 - SC-70 BC817W-Q BC807-16W-Q BC817-16W-Q BC807-25W-Q BC817-25W-Q BC807-40W-Q BC817-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807W-Q

SOT323

-

SC-70

BC817W-Q

BC807-16W-Q

BC817-16W-Q

BC807-25W-Q

BC817-25W-Q

BC807-40W-Q

BC817-40W-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-25W-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25W-QXCT-ND
Single Bipolar Transistors 1727-BC807-25W-QXCT-ND
TRANS PNP 45V 0.5A SOT-323

TRANS PNP 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-25W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25W-QXTR-ND
Single Bipolar Transistors 1727-BC807-25W-QXTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-25W-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25W-QXDKR-ND
Single Bipolar Transistors 1727-BC807-25W-QXDKR-ND
TRANS PNP 45V 0.5A SOT-323

TRANS PNP 45V 0.5A SOT-323

Buy Now Datasheet
 - BC807-25W-QX - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC807-25W-QX 1727-BC807-25W-QXCT-ND BC807-25W-QX
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN resistor-equipped transistors - PDTD113ZQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
 - BC807-16LR - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Single Bipolar Transistors - BC817-25W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers