Small Signal Bipolar Transistor, 0.1A, 65V, PNP, TO-92
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
TRANS PNP 65V 0.1A TO92-3 Product overview: BC556BBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556BBU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 752231-BC556BBU
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 150MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 65V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Family Part Number: BC556
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 650mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 5V
Maximum Power: 500mW
TRANS PNP 65V 0.1A TO92-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC556BBU | BC556BBU-ND | 276-BC556BBU | 752231-BC556BBU | BC556BBU |
| Product Name | Single Bipolar Transistors | 65V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC556BBU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; SOT3 | |
| Packing Method | Bulk | Bulk; Bulk |